GIGABYTE logo

GIGABYTE GA-7DXE motherboard Socket A (462) ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30625
Info modified on:
04 Apr 2019, 04:21:53
Short summary description GIGABYTE GA-7DXE motherboard Socket A (462) ATX:

GIGABYTE GA-7DXE, AMD, Socket A (462), 3 GB, ATX, ATX, 305 x 244

Long summary description GIGABYTE GA-7DXE motherboard Socket A (462) ATX:

GIGABYTE GA-7DXE. Processor manufacturer: AMD, Processor socket: Socket A (462). Maximum internal memory: 3 GB. Motherboard form factor: ATX, Power source type: ATX. Dimensions (WxDxH): 305 x 244. Expansion slots: 1 x AGP 4X 5 x PCI slots support 33MHz and PCI 2.2 compliant

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.