GIGABYTE logo

GIGABYTE GA-78LMT-USB3 (rev. 4.1) AMD 760G Socket AM3+ micro ATX

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
245123
Info modified on:
14 Mar 2024, 17:21:54
Short summary description GIGABYTE GA-78LMT-USB3 (rev. 4.1) AMD 760G Socket AM3+ micro ATX:

GIGABYTE GA-78LMT-USB3 (rev. 4.1), AMD, Socket AM3+, Athlon II, DDR3-SDRAM, 32 GB, DIMM

Long summary description GIGABYTE GA-78LMT-USB3 (rev. 4.1) AMD 760G Socket AM3+ micro ATX:

GIGABYTE GA-78LMT-USB3 (rev. 4.1). Processor manufacturer: AMD, Processor socket: Socket AM3+, Compatible processor series: Athlon II. Supported memory types: DDR3-SDRAM, Maximum internal memory: 32 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA II. Ethernet interface type: Gigabit Ethernet. Component for: PC, Motherboard form factor: micro ATX, Motherboard chipset family: AMD

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.