GIGABYTE logo

GIGABYTE GA-78LMT-S2PT motherboard AMD 760G Socket AM3+ micro ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
94022
Info modified on:
21 Apr 2021, 10:45:53
Short summary description GIGABYTE GA-78LMT-S2PT motherboard AMD 760G Socket AM3+ micro ATX:

GIGABYTE GA-78LMT-S2PT, AMD, Socket AM3+, AMD Phenom II Dual-Core Mobile, AMD Phenom II Quad-Core Mobile, AMD Phenom II Triple-Core Mobile,..., DDR3-SDRAM, 16 GB, DIMM

Long summary description GIGABYTE GA-78LMT-S2PT motherboard AMD 760G Socket AM3+ micro ATX:

GIGABYTE GA-78LMT-S2PT. Processor manufacturer: AMD, Processor socket: Socket AM3+, Compatible processor series: AMD Phenom II Dual-Core Mobile, AMD Phenom II Quad-Core Mobile, AMD Phenom II Triple-Core Mobile,.... Supported memory types: DDR3-SDRAM, Maximum internal memory: 16 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA II, RAID levels: 0, 1, 10, JBOD. Ethernet interface type: Gigabit Ethernet. Component for: PC, Motherboard form factor: micro ATX, Motherboard chipset family: AMD

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.