GIGABYTE GA-770T-USB, AMD, Socket AM3, 16 GB, ECC, 0, 1, Gigabit Ethernet
GIGABYTE GA-770T-USB. Processor manufacturer: AMD, Processor socket: Socket AM3. Maximum internal memory: 16 GB, ECC сompatibility: ECC. RAID levels: 0, 1. Networking features: Gigabit Ethernet. Motherboard form factor: ATX, Motherboard chipset: AMD 770, Audio output channels: 7.1 channels