GIGABYTE logo

GIGABYTE GA-6VX7B-4X motherboard Socket 370 ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53611
Info modified on:
30 Oct 2024, 13:09:34
Short summary description GIGABYTE GA-6VX7B-4X motherboard Socket 370 ATX:

GIGABYTE GA-6VX7B-4X, Intel, Socket 370, Intel® Pentium® III, 1.5 GB, 3.3 V, ECC

Long summary description GIGABYTE GA-6VX7B-4X motherboard Socket 370 ATX:

GIGABYTE GA-6VX7B-4X. Processor manufacturer: Intel, Processor socket: Socket 370, Compatible processor series: Intel® Pentium® III. Maximum internal memory: 1.5 GB, Memory voltage: 3.3 V, ECC сompatibility: ECC. Motherboard form factor: ATX, Power source type: ATX, Compatible operating systems: Windows 95/98/2000. BIOS type: AMI, BIOS memory size: 16 Mbit. Width: 305 mm, Depth: 203 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.