GIGABYTE logo

GIGABYTE FORCE K81 keyboard Gaming USB Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40240
Info modified on:
18 Jun 2024, 12:00:07
Short summary description GIGABYTE FORCE K81 keyboard Gaming USB Black:

GIGABYTE FORCE K81, Full-size (100%), Wired, USB, Mechanical, Black

Long summary description GIGABYTE FORCE K81 keyboard Gaming USB Black:

GIGABYTE FORCE K81. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard key switch: Mechanical. Cable length: 1.8 m. Recommended usage: Gaming. Product colour: Black

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.