GIGABYTE C621-WD12, Intel, LGA 3647 (Socket P), Intel® Xeon®, 10.4 GT/s, DDR4-SDRAM, 15.4 TB
GIGABYTE C621-WD12. Processor manufacturer: Intel, Processor socket: LGA 3647 (Socket P), Compatible processor series: Intel® Xeon®. Supported memory types: DDR4-SDRAM, Maximum internal memory: 15.4 TB, Memory slots type: DIMM. Supported storage drive interfaces: M.2, SATA, U.2, SATA III, RAID levels: 0, 1, 5, 10. Ethernet interface type: Gigabit Ethernet, LAN controller: Intel® I210-AT. Motherboard form factor: EEB, Motherboard chipset family: Intel, Motherboard chipset: Intel® C621