GIGABYTE B760I AORUS PRO Motherboard - Supports Intel Core 14th Gen CPUs, 8+1+1 Phases Digital VRM, up to 8000MHz DDR5 (OC), 2xPCIe 4.0 M.2, Wi-Fi 6E, 2.5GbE LAN, USB 3.2 Gen 2, Intel, LGA 1700, Intel® Celeron®, Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, Intel® Core™ i9,..., LGA 1700, 96 GB, DDR5-SDRAM
GIGABYTE B760I AORUS PRO Motherboard - Supports Intel Core 14th Gen CPUs, 8+1+1 Phases Digital VRM, up to 8000MHz DDR5 (OC), 2xPCIe 4.0 M.2, Wi-Fi 6E, 2.5GbE LAN, USB 3.2 Gen 2. Processor manufacturer: Intel, Processor socket: LGA 1700, Compatible processor series: Intel® Celeron®, Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, Intel® Core™ i9,.... Supported memory types: DDR5-SDRAM, Maximum internal memory: 96 GB, Memory slots type: DIMM. Supported storage drive interfaces: M.2, SATA III, Supported storage drive types: HDD & SSD, RAID levels: 0, 1. Maximum resolution: 4096 x 2304 pixels. USB connector type: USB Type-A, USB Type-C