GIGABYTE logo

GIGABYTE B650M AORUS ELITE AX Motherboard - AMD Ryzen 9000 Series CPUs, 12+2+1 Phases VRM, up to 8000MHz DDR5 (OC), 1xPCIe 5.0 + 1xPCIe 4.0 M.2, 2.5GbE LAN, WIFI 6E, USB 3.2 Gen 2

Data-sheet quality:
created/standardized by Icecat
Product views:
175752
Info modified on:
05 Dec 2024, 14:08:28
Short summary description GIGABYTE B650M AORUS ELITE AX Motherboard - AMD Ryzen 9000 Series CPUs, 12+2+1 Phases VRM, up to 8000MHz DDR5 (OC), 1xPCIe 5.0 + 1xPCIe 4.0 M.2, 2.5GbE LAN, WIFI 6E, USB 3.2 Gen 2:

GIGABYTE B650M AORUS ELITE AX Motherboard - AMD Ryzen 9000 Series CPUs, 12+2+1 Phases VRM, up to 8000MHz DDR5 (OC), 1xPCIe 5.0 + 1xPCIe 4.0 M.2, 2.5GbE LAN, WIFI 6E, USB 3.2 Gen 2, AMD, Socket AM5, AMD Ryzen 7000 Series, AMD Ryzen 8000 Series, AMD Ryzen 9000 Series, Socket AM5, DDR5-SDRAM, 256 GB

Long summary description GIGABYTE B650M AORUS ELITE AX Motherboard - AMD Ryzen 9000 Series CPUs, 12+2+1 Phases VRM, up to 8000MHz DDR5 (OC), 1xPCIe 5.0 + 1xPCIe 4.0 M.2, 2.5GbE LAN, WIFI 6E, USB 3.2 Gen 2:

GIGABYTE B650M AORUS ELITE AX Motherboard - AMD Ryzen 9000 Series CPUs, 12+2+1 Phases VRM, up to 8000MHz DDR5 (OC), 1xPCIe 5.0 + 1xPCIe 4.0 M.2, 2.5GbE LAN, WIFI 6E, USB 3.2 Gen 2. Processor manufacturer: AMD, Processor socket: Socket AM5, Compatible processor series: AMD Ryzen 7000 Series, AMD Ryzen 8000 Series, AMD Ryzen 9000 Series. Supported memory types: DDR5-SDRAM, Maximum internal memory: 256 GB, Memory slots type: DIMM. Supported storage drive interfaces: M.2, SATA III, Supported storage drive types: HDD & SSD, RAID levels: 0, 1, 10. Maximum resolution: 4096 x 2160 pixels. Ethernet interface type: 2.5 Gigabit Ethernet, LAN controller: Realtek RTL8125, Top Wi-Fi standard: Wi-Fi 6E (802.11ax)

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.