GIGABYTE logo

GIGABYTE B650 AORUS PRO AX Motherboard - Supports AMD Ryzen 9000 CPUs, 16+2+1 Phases Digital VRM, up to 8000MHz DDR5 (OC), 1xPCIe 5.0 + 2xPCIe 4.0 M.2, Wi-Fi 6E, 2.5GbE LAN, USB 3.2 Gen 2x2

Data-sheet quality:
created/standardized by Icecat
Product views:
134791
Info modified on:
11 Mar 2025, 22:11:55
Short summary description GIGABYTE B650 AORUS PRO AX Motherboard - Supports AMD Ryzen 9000 CPUs, 16+2+1 Phases Digital VRM, up to 8000MHz DDR5 (OC), 1xPCIe 5.0 + 2xPCIe 4.0 M.2, Wi-Fi 6E, 2.5GbE LAN, USB 3.2 Gen 2x2:

GIGABYTE B650 AORUS PRO AX Motherboard - Supports AMD Ryzen 9000 CPUs, 16+2+1 Phases Digital VRM, up to 8000MHz DDR5 (OC), 1xPCIe 5.0 + 2xPCIe 4.0 M.2, Wi-Fi 6E, 2.5GbE LAN, USB 3.2 Gen 2x2, AMD, Socket AM5, AMD Ryzen 7000 Series, AMD Ryzen 8000 Series, AMD Ryzen 9000 Series, Socket AM5, DDR5-SDRAM, 256 GB

Long summary description GIGABYTE B650 AORUS PRO AX Motherboard - Supports AMD Ryzen 9000 CPUs, 16+2+1 Phases Digital VRM, up to 8000MHz DDR5 (OC), 1xPCIe 5.0 + 2xPCIe 4.0 M.2, Wi-Fi 6E, 2.5GbE LAN, USB 3.2 Gen 2x2:

GIGABYTE B650 AORUS PRO AX Motherboard - Supports AMD Ryzen 9000 CPUs, 16+2+1 Phases Digital VRM, up to 8000MHz DDR5 (OC), 1xPCIe 5.0 + 2xPCIe 4.0 M.2, Wi-Fi 6E, 2.5GbE LAN, USB 3.2 Gen 2x2. Processor manufacturer: AMD, Processor socket: Socket AM5, Compatible processor series: AMD Ryzen 7000 Series, AMD Ryzen 8000 Series, AMD Ryzen 9000 Series. Supported memory types: DDR5-SDRAM, Maximum internal memory: 256 GB, Memory slots type: DIMM. Supported storage drive interfaces: M.2, SATA III, Supported storage drive types: HDD & SSD, RAID levels: 0, 1, 10. Maximum resolution: 4096 x 2160 pixels. Ethernet interface type: 2.5 Gigabit Ethernet, Top Wi-Fi standard: Wi-Fi 6E (802.11ax), Wi-Fi standards: 802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac), Wi-Fi 6 (802.11ax), Wi-Fi 6E...

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.