GIGABYTE logo

GIGABYTE B550M K Motherboard - AMD Ryzen 5000 CPUs, up to 4733MHz DDR4, 1xPCIe 4.0 + 1xPCIe 3.0 M.2, 1GbE LAN, USB 3.2 Gen 1

Data-sheet quality:
created/standardized by Icecat
Product views:
70303
Info modified on:
04 Jun 2025, 14:28:10
Short summary description GIGABYTE B550M K Motherboard - AMD Ryzen 5000 CPUs, up to 4733MHz DDR4, 1xPCIe 4.0 + 1xPCIe 3.0 M.2, 1GbE LAN, USB 3.2 Gen 1:

GIGABYTE B550M K Motherboard - AMD Ryzen 5000 CPUs, up to 4733MHz DDR4, 1xPCIe 4.0 + 1xPCIe 3.0 M.2, 1GbE LAN, USB 3.2 Gen 1, AMD, Socket AM4, AMD Ryzen 3000 Series, AMD Ryzen 4000 Series, AMD Ryzen 5000 Series, Socket AM4, DDR4-SDRAM, 128 GB

Long summary description GIGABYTE B550M K Motherboard - AMD Ryzen 5000 CPUs, up to 4733MHz DDR4, 1xPCIe 4.0 + 1xPCIe 3.0 M.2, 1GbE LAN, USB 3.2 Gen 1:

GIGABYTE B550M K Motherboard - AMD Ryzen 5000 CPUs, up to 4733MHz DDR4, 1xPCIe 4.0 + 1xPCIe 3.0 M.2, 1GbE LAN, USB 3.2 Gen 1. Processor manufacturer: AMD, Processor socket: Socket AM4, Compatible processor series: AMD Ryzen 3000 Series, AMD Ryzen 4000 Series, AMD Ryzen 5000 Series. Supported memory types: DDR4-SDRAM, Maximum internal memory: 128 GB, Memory slots type: DIMM. Supported storage drive interfaces: M.2, SATA, Supported storage drive types: HDD & SSD, RAID levels: 0, 1, 10. Maximum resolution: 5120 x 2880 pixels. Ethernet interface type: Gigabit Ethernet, LAN controller: Realtek RTL8111H

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.