GIGABYTE logo

GIGABYTE B450 AORUS Elite V2 Motherboard - Supports AMD Series 5000 CPUs, 8+2 Phases Digital Twin Power Design, up to 3600MHz DDR4 (OC), 2xPCIe 3.0 M.2, GbE LAN, USB 3.1 Gen 1

Data-sheet quality:
created/standardized by Icecat
Product views:
365279
Info modified on:
21 Jul 2025, 13:19:35
Short summary description GIGABYTE B450 AORUS Elite V2 Motherboard - Supports AMD Series 5000 CPUs, 8+2 Phases Digital Twin Power Design, up to 3600MHz DDR4 (OC), 2xPCIe 3.0 M.2, GbE LAN, USB 3.1 Gen 1:

GIGABYTE B450 AORUS Elite V2 Motherboard - Supports AMD Series 5000 CPUs, 8+2 Phases Digital Twin Power Design, up to 3600MHz DDR4 (OC), 2xPCIe 3.0 M.2, GbE LAN, USB 3.1 Gen 1, AMD, Socket AM4, AMD Ryzen 2000 Series, AMD Ryzen 3000 Series, Socket AM4, 128 GB, DDR4-SDRAM

Long summary description GIGABYTE B450 AORUS Elite V2 Motherboard - Supports AMD Series 5000 CPUs, 8+2 Phases Digital Twin Power Design, up to 3600MHz DDR4 (OC), 2xPCIe 3.0 M.2, GbE LAN, USB 3.1 Gen 1:

GIGABYTE B450 AORUS Elite V2 Motherboard - Supports AMD Series 5000 CPUs, 8+2 Phases Digital Twin Power Design, up to 3600MHz DDR4 (OC), 2xPCIe 3.0 M.2, GbE LAN, USB 3.1 Gen 1. Processor manufacturer: AMD, Processor socket: Socket AM4, Compatible processor series: AMD Ryzen 2000 Series, AMD Ryzen 3000 Series. Supported memory types: DDR4-SDRAM, Maximum internal memory: 128 GB, Memory slots type: DIMM. Supported storage drive interfaces: M.2, SATA III, Supported storage drive types: HDD & SSD, RAID levels: 0, 1, 10. Ethernet interface type: Gigabit Ethernet. Component for: PC, Motherboard form factor: ATX, Motherboard chipset family: AMD

Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.