GIGABYTE logo

GIGABYTE B360M H motherboard Intel B360 Express LGA 1151 (Socket H4) micro ATX

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
99825
Info modified on:
30 Oct 2024, 13:04:06
Short summary description GIGABYTE B360M H motherboard Intel B360 Express LGA 1151 (Socket H4) micro ATX:

GIGABYTE B360M H, Intel, LGA 1151 (Socket H4), Intel® Celeron®, Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, Intel® Pentium®, DDR4-SDRAM, 32 GB, DIMM

Long summary description GIGABYTE B360M H motherboard Intel B360 Express LGA 1151 (Socket H4) micro ATX:

GIGABYTE B360M H. Processor manufacturer: Intel, Processor socket: LGA 1151 (Socket H4), Compatible processor series: Intel® Celeron®, Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, Intel® Pentium®. Supported memory types: DDR4-SDRAM, Maximum internal memory: 32 GB, Memory slots type: DIMM. Maximum resolution: 4096 x 2160 pixels. Ethernet interface type: Gigabit Ethernet. Component for: PC, Motherboard form factor: micro ATX, Motherboard chipset family: Intel

Video
Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.