GIGABYTE logo

GIGABYTE AERO 17 XE5-73DE738HP Intel® Core™ i7 i7-12700H Laptop 43.9 cm (17.3") 4K Ultra HD 16 GB DDR5-SDRAM 2 TB SSD NVIDIA GeForce RTX 3070 Ti Wi-Fi 6E (802.11ax) Windows 11 Pro Silver

Brand:
Product family:
Product name:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29438
Info modified on:
02 Feb 2025, 23:06:43
Short summary description GIGABYTE AERO 17 XE5-73DE738HP Intel® Core™ i7 i7-12700H Laptop 43.9 cm (17.3") 4K Ultra HD 16 GB DDR5-SDRAM 2 TB SSD NVIDIA GeForce RTX 3070 Ti Wi-Fi 6E (802.11ax) Windows 11 Pro Silver:

GIGABYTE AERO 17 XE5-73DE738HP, Intel® Core™ i7, 43.9 cm (17.3"), 3840 x 2160 pixels, 16 GB, 2 TB, Windows 11 Pro

Long summary description GIGABYTE AERO 17 XE5-73DE738HP Intel® Core™ i7 i7-12700H Laptop 43.9 cm (17.3") 4K Ultra HD 16 GB DDR5-SDRAM 2 TB SSD NVIDIA GeForce RTX 3070 Ti Wi-Fi 6E (802.11ax) Windows 11 Pro Silver:

GIGABYTE AERO 17 XE5-73DE738HP. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-12700H. Display diagonal: 43.9 cm (17.3"), HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels. Internal memory: 16 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 2 TB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics, Discrete graphics card model: NVIDIA GeForce RTX 3070 Ti. Operating system installed: Windows 11 Pro. Product colour: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.