GIGABYTE logo

GIGABYTE AERO 17 HDR XC-8EE4450SP Intel® Core™ i7 i7-10870H Laptop 43.9 cm (17.3") 4K Ultra HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3070 Wi-Fi 6 (802.11ax) Windows 10 Pro Black

Brand:
Product family:
Product name:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21704
Info modified on:
28 Jan 2025, 10:48:56
Short summary description GIGABYTE AERO 17 HDR XC-8EE4450SP Intel® Core™ i7 i7-10870H Laptop 43.9 cm (17.3") 4K Ultra HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3070 Wi-Fi 6 (802.11ax) Windows 10 Pro Black:

GIGABYTE AERO 17 HDR XC-8EE4450SP, Intel® Core™ i7, 2.2 GHz, 43.9 cm (17.3"), 3840 x 2160 pixels, 32 GB, 1 TB

Long summary description GIGABYTE AERO 17 HDR XC-8EE4450SP Intel® Core™ i7 i7-10870H Laptop 43.9 cm (17.3") 4K Ultra HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3070 Wi-Fi 6 (802.11ax) Windows 10 Pro Black:

GIGABYTE AERO 17 HDR XC-8EE4450SP. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-10870H, Processor frequency: 2.2 GHz. Display diagonal: 43.9 cm (17.3"), HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Pro. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.