GIGABYTE logo

GIGABYTE AERO 16 XE4-73US914HH Intel® Core™ i7 i7-12700H Laptop 40.6 cm (16") Quad HD+ 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3070 Ti Wi-Fi 6E (802.11ax) Windows 11 Home Silver

Brand:
Product family:
Product name:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17544
Info modified on:
01 Feb 2025, 04:29:28
Short summary description GIGABYTE AERO 16 XE4-73US914HH Intel® Core™ i7 i7-12700H Laptop 40.6 cm (16") Quad HD+ 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3070 Ti Wi-Fi 6E (802.11ax) Windows 11 Home Silver:

GIGABYTE AERO 16 XE4-73US914HH, Intel® Core™ i7, 40.6 cm (16"), 3840 x 2400 pixels, 16 GB, 1 TB, Windows 11 Home

Long summary description GIGABYTE AERO 16 XE4-73US914HH Intel® Core™ i7 i7-12700H Laptop 40.6 cm (16") Quad HD+ 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3070 Ti Wi-Fi 6E (802.11ax) Windows 11 Home Silver:

GIGABYTE AERO 16 XE4-73US914HH. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-12700H. Display diagonal: 40.6 cm (16"), HD type: Quad HD+, Display resolution: 3840 x 2400 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics, Discrete graphics card model: NVIDIA GeForce RTX 3070 Ti. Operating system installed: Windows 11 Home. Product colour: Silver

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.