GIGABYTE logo

GIGABYTE P35W v3 Intel® Core™ i7 i7-4710HQ Laptop 39.6 cm (15.6") Full HD 8 GB DDR3L-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 970M Windows 8.1 Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49088
Info modified on:
28 Jan 2025, 10:18:37
Short summary description GIGABYTE P35W v3 Intel® Core™ i7 i7-4710HQ Laptop 39.6 cm (15.6") Full HD 8 GB DDR3L-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 970M Windows 8.1 Black:

GIGABYTE P35W v3, Intel® Core™ i7, 2.5 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 1.13 TB

Long summary description GIGABYTE P35W v3 Intel® Core™ i7 i7-4710HQ Laptop 39.6 cm (15.6") Full HD 8 GB DDR3L-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 970M Windows 8.1 Black:

GIGABYTE P35W v3. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4710HQ, Processor frequency: 2.5 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1.13 TB, Storage media: HDD+SSD, Optical drive type: DVD Super Multi. Operating system installed: Windows 8.1. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.