GIGABYTE logo

GIGABYTE MW50-SV0 Intel® C612 LGA 2011-v3 ATX

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12726
Info modified on:
30 Oct 2024, 13:06:45
Short summary description GIGABYTE MW50-SV0 Intel® C612 LGA 2011-v3 ATX:

GIGABYTE MW50-SV0, Intel, LGA 2011-v3, 1600,2600 MHz, LGA 2011-v3 (Socket R), DDR4-SDRAM, Quad-channel

Long summary description GIGABYTE MW50-SV0 Intel® C612 LGA 2011-v3 ATX:

GIGABYTE MW50-SV0. Processor manufacturer: Intel, Processor socket: LGA 2011-v3, Processor system buses supported: 1600,2600 MHz. Supported memory types: DDR4-SDRAM, Memory channels: Quad-channel, Memory voltage: 1.2 V. Supported storage drive interfaces: mSATA, RAID levels: 0, 1, 5, 10. LAN controller: Intel I210, Intel® I218. Component for: PC, Motherboard form factor: ATX, Motherboard chipset: Intel® C612

Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.