GIGABYTE 8S661FXMP-RZ, Intel, Socket 478, 2 GB, ICS1883 LAN, micro ATX, ATX
GIGABYTE 8S661FXMP-RZ. Processor manufacturer: Intel, Processor socket: Socket 478. Maximum internal memory: 2 GB. Networking features: ICS1883 LAN. Motherboard form factor: micro ATX, Power source type: ATX. Width: 234 mm, Depth: 244 mm