GIGABYTE 3D Mercury, Full Tower, PC, Silver, Aluminium, RoHS, 205 mm
GIGABYTE 3D Mercury. Form factor: Full Tower, Type: PC, Product colour: Silver. Width: 205 mm, Depth: 535 mm, Height: 620 mm. Ventilation fan(s): 4x 120mm, Internal drive bays: 5x 3.5", External drive bays: 4x 5.25", 2x 3.5"