Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Gigabyte Cupio 6140 Desktop Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Gigabyte
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Cupio 6140
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
24ZAA-BC61CN-B0R
Category
A computer case, also known as a chassis, is an empty metal shell used to protect computer components.
Computer Cases
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byGigabyte: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12885
This statistic is based on the 95265 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 93073 free Open Icecat users.
Info modified on: 03 Jun 2018 11:29:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Gigabyte Cupio 6140 Desktop Black :
The short editorial description of Gigabyte Cupio 6140 Desktop Black

Case Cupio 6140
More>>>
Gigabyte Cupio 6140 Desktop Black:
The official marketing text of Gigabyte Cupio 6140 Desktop Black as supplied by the manufacturer

-Intricate design details.
-Unique stylish front door design.
-Liquid cooling upgrade ready.
-Silent and vibration-less.
-Modularized housing.
-Tool-less and cable managed.
-RoHS ready.

Short summary description Gigabyte Cupio 6140 Desktop Black:
This short summary of the Gigabyte Cupio 6140 Desktop Black data-sheet is auto-generated and uses the product title and the first six key specs.

Gigabyte Cupio 6140, Desktop, PC, Aluminium, Black, ATX, 210 mm

Long summary description Gigabyte Cupio 6140 Desktop Black:
This is an auto-generated long summary of Gigabyte Cupio 6140 Desktop Black based on the first three specs of the first five spec groups.

Gigabyte Cupio 6140. Form factor: Desktop, Type: PC, Material: Aluminium. Width: 210 mm, Depth: 486 mm, Height: 465 mm. Ventilation fan(s): 2 x 120mm, Internal drive bays: 4 x 3.5", External drive bays: 5 x 5.25", 1 x 3.5"

Design
Form factor *
Desktop
Type *
PC
Material *
Aluminium
Product colour *
Black
Supported motherboard form factors *
ATX
Ports & interfaces
Audio input *
Yes
Audio output *
Yes
Firewire (IEEE 1394) ports
1
USB 2.0 ports quantity *
2
Ports & interfaces
eSATA ports quantity
1
Weight & dimensions
Width *
210 mm
Depth *
486 mm
Height *
465 mm
Weight
10.1 kg
Other features
Ventilation fan(s)
2 x 120mm
Expansion slots
7
Internal drive bays
4 x 3.5"
External drive bays
5 x 5.25", 1 x 3.5"
On/off switch
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 11:41:56
Uk has collected 3 expert reviews for Gigabyte Cupio 6140 Desktop Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 11:41:56
Nl heeft 3 proffesionele recensies voor Gigabyte Cupio 6140 Desktop Zwart verzameld, maar er is geen score hieraan gegeven. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
0%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 11:41:56
Fr a recueilli 3 avis d’experts pour Gigabyte Cupio 6140 Bureau Noir mais aucune note n’a été accordée. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir toutes les notes, les prix de produits et les conclusions.
0%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 11:41:56
De hat 3 Expertenmeinungen für Gigabyte Cupio 6140 Desktop Schwarz zusammengestellt, es wurde aber keine vollständige Beurteilung abgegeben. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
0%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 11:41:56
Testseek ha raccolto 3 recensioni d aparte di esperti per Gigabyte Cupio 6140 Desktop Nero ma non ha ricevuto alcuna valutazione. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
0%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 11:41:56
Es ha coleccionado 3 opiniones de expertos para Gigabyte Cupio 6140 Escritorio Negro pero no ha sido calificado por completo. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
0%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 11:41:56
Dk har samlet 3 ekspertanmeldelser for Gigabyte Cupio 6140 Desktop Sort men der er ikke blevet givet nogen generel score. Klik nedenfor og brug Dk til at finde alle bedømmelser, produktpriser og konklusioner.
0%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 11:41:56
Se har samlat in 3 experttester för Gigabyte Cupio 6140 Skrivbord Svart men inget genomsnittligt betyg har angivits. Klicka nedanför och använd Se för att se alla utmärkelser och kommentarer.
0%
Source Review comments Score
hardware.info
Updated:
2011-09-26 11:41:56
De juiste behuizing is een kwestie van afmetingen, airflow, inbouwmogelijkheden en niet te vergeten design. Hoewel er genoeg te kiezen is, zijn er weinig behuizingen die daadwerkelijk op alle punten goed scoren. We zetten er elf naast elkaar en leggen...
0%
svethardware.cz
Updated:
2011-11-04 15:14:54
Gigabyte se železnou pravidelností obměňuje své počítačové skříně, takže se čas od času dočkáme zcela nových modelů, které si můžeme vyzkoušet. Dnes je to model Cupio 6140 zabalený v černé krabici s červeným pruhem, Uvnitř skříň chrání vak z netkaniny...
0%