GIGABYTE logo

GIGABYTE Superb 550P power supply unit 550 W

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83079
Info modified on:
11 Apr 2024, 09:57:52
Short summary description GIGABYTE Superb 550P power supply unit 550 W:

GIGABYTE Superb 550P, 550 W, Non-Modular, 12 cm, RoHS WEEE, 1.5 kg, +3.3V, +5V, +12V1, +12V2, -12V, +5Vsb

Long summary description GIGABYTE Superb 550P power supply unit 550 W:

GIGABYTE Superb 550P. Total power: 550 W. Cabling type: Non-Modular. Fan diameter: 12 cm. Certification: RoHS WEEE. Weight: 1.5 kg

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.