X500 G2, Intel Core i7-4810MQ, 15.6" FHD 1920 x 1080, 32GB RAM + TAA, 1TB SSD, WiFi, Bluetooth, LAN, Intel HD Graphics 4600, Windows 7
Getac X500 G2, Intel® Core™ i7, 2.8 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 32 GB, 1 TB
Getac X500 G2. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4810MQ, Processor frequency: 2.8 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 32 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: SSD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4600. Product colour: Black