Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Slate Mobile tablet Black
- - 20.6 cm (8.1") 1280 x 800 pixels LCD
- - Intel Atom® x7-Z8750 1.6 GHz
- - 64 GB eMMC
- - Single camera 8 MP
- - Wi-Fi 5 (802.11ac) Bluetooth
- - Lithium-Ion (Li-Ion) 4200 mAh
- - Windows 10 Pro
Long product name Getac T800 G2 Intel Atom® 64 GB 20.6 cm (8.1") 4 GB Wi-Fi 5 (802.11ac) Windows 10 Pro Black
:
Intel Atom x7-Z8750 (2M Cache, 1.60 GHz), 8.1" HD (1280x800) LCD Multi-Touch, 4GB LPDDR3, 64GB eMMC, Intel HD Graphics 405, WLAN 802.11ac, Bluetooth, FHD Webcam, Windows 10 Pro 64-bit
The long product name of Getac T800 G2 Intel Atom® 64 GB 20.6 cm (8.1") 4 GB Wi-Fi 5 (802.11ac) Windows 10 Pro Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Intel Atom x7-Z8750 (2M Cache, 1.60 GHz), 8.1" HD (1280x800) LCD Multi-Touch, 4GB LPDDR3, 64GB eMMC, Intel HD Graphics 405, WLAN 802.11ac, Bluetooth, FHD Webcam, Windows 10 Pro 64-bit
More>>>
Short summary description Getac T800 G2 Intel Atom® 64 GB 20.6 cm (8.1") 4 GB Wi-Fi 5 (802.11ac) Windows 10 Pro Black:
This short summary of the Getac T800 G2 Intel Atom® 64 GB 20.6 cm (8.1") 4 GB Wi-Fi 5 (802.11ac) Windows 10 Pro Black data-sheet is auto-generated and uses the product title and the first six key specs.
Getac T800 G2, 20.6 cm (8.1"), 1280 x 800 pixels, 64 GB, 4 GB, Windows 10 Pro, Black
Long summary description Getac T800 G2 Intel Atom® 64 GB 20.6 cm (8.1") 4 GB Wi-Fi 5 (802.11ac) Windows 10 Pro Black:
This is an auto-generated long summary of Getac T800 G2 Intel Atom® 64 GB 20.6 cm (8.1") 4 GB Wi-Fi 5 (802.11ac) Windows 10 Pro Black based on the first three specs of the first five spec groups.
Getac T800 G2. Display diagonal: 20.6 cm (8.1"), Display resolution: 1280 x 800 pixels, Display technology: LCD. Internal storage capacity: 64 GB. Processor frequency: 1.6 GHz, Processor family: Intel Atom®, Processor model: x7-Z8750. Internal memory: 4 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Operating system installed: Windows 10 Pro. Product colour: Black