location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Getac T800 G2 Intel Atom® 128 GB 20.6 cm (8.1") 4 GB Wi-Fi 5 (802.11ac) Windows 10 Pro Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Getac Check ‘Getac’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
T800 G2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TD69Y2DI5DXF
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets Check ‘Getac’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Getac: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21375
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:46:33
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Getac T800 G2 Intel Atom® 128 GB 20.6 cm (8.1") 4 GB Wi-Fi 5 (802.11ac) Windows 10 Pro Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Slate Mobile tablet Black
  • - 20.6 cm (8.1") 1280 x 800 pixels LCD
  • - Intel Atom® x7-Z8700 1.6 GHz
  • - 128 GB eMMC
  • - Single camera 8 MP
  • - Wi-Fi 5 (802.11ac) Bluetooth
  • - Lithium-Ion (Li-Ion) 4200 mAh
  • - Windows 10 Pro
Long product name Getac T800 G2 Intel Atom® 128 GB 20.6 cm (8.1") 4 GB Wi-Fi 5 (802.11ac) Windows 10 Pro Black :
The long product name of Getac T800 G2 Intel Atom® 128 GB 20.6 cm (8.1") 4 GB Wi-Fi 5 (802.11ac) Windows 10 Pro Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Atom x7-Z8700 (2M Cache, 1.60 GHz), 8.1" HD (1280x800) LCD Multi-Touch, 4GB LPDDR3, 128GB eMMC, Intel HD Graphics 405, WLAN 802.11ac, Bluetooth, FHD Webcam, Windows 10 Pro 64-bit
More>>>
Short summary description Getac T800 G2 Intel Atom® 128 GB 20.6 cm (8.1") 4 GB Wi-Fi 5 (802.11ac) Windows 10 Pro Black:
This short summary of the Getac T800 G2 Intel Atom® 128 GB 20.6 cm (8.1") 4 GB Wi-Fi 5 (802.11ac) Windows 10 Pro Black data-sheet is auto-generated and uses the product title and the first six key specs.

Getac T800 G2, 20.6 cm (8.1"), 1280 x 800 pixels, 128 GB, 4 GB, Windows 10 Pro, Black

Long summary description Getac T800 G2 Intel Atom® 128 GB 20.6 cm (8.1") 4 GB Wi-Fi 5 (802.11ac) Windows 10 Pro Black:
This is an auto-generated long summary of Getac T800 G2 Intel Atom® 128 GB 20.6 cm (8.1") 4 GB Wi-Fi 5 (802.11ac) Windows 10 Pro Black based on the first three specs of the first five spec groups.

Getac T800 G2. Display diagonal: 20.6 cm (8.1"), Display resolution: 1280 x 800 pixels, Display technology: LCD. Internal storage capacity: 128 GB. Processor frequency: 1.6 GHz, Processor family: Intel Atom®, Processor model: x7-Z8700. Internal memory: 4 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Operating system installed: Windows 10 Pro. Product colour: Black

Country Distributor
Belgium 1 distributor(s)