RX10H, 10.1" IPS LCD+TOUCH (1920x1200), Intel Core M-5Y10c 0.8GHz, Intel HD Graphics 5300, 8GB LPDDR3, SSD 256GB, Intel Dual Band Wireless-AC 7265 802.11ac, Bluetooth v4.0, Windows 7 Pro
Getac RX10H, 25.6 cm (10.1"), 1920 x 1200 pixels, 256 GB, 8 GB, Windows 7, Blue, White
Getac RX10H. Display diagonal: 25.6 cm (10.1"), Display resolution: 1920 x 1200 pixels, Display technology: IPS. Internal storage capacity: 256 GB. Processor frequency: 0.8 GHz, Processor family: Intel® Core™ M, Processor model: M-5Y10c. Internal memory: 8 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Weight: 1.2 kg. Operating system installed: Windows 7. Product colour: Blue, White