Getac F110 3G 256 GB 29.5 cm (11.6") 6th gen Intel® Core™ i5 4 GB Wi-Fi 5 (802.11ac) Black, Grey
Bluetooth is a proprietary open wireless technology standard for exchanging data over short distances (using short-wavelength radio transmissions in the ISM band from 2400–2480 MHz) from fixed and mobile devices, creating personal area networks (PANs) with high levels of security.
Amazing performance, blazing fast startups, brilliant HD video, and graphics, battery life that lasts as long as you do, and speed that keeps up with your imagination, that's what you'll find in the 6th Gen Intel® Core™ processors—Intel's best ever.
Protect Your Identity and Business
Intel® Identity Protection Technology (Intel® IPT) protects enterprises from being penetrated by stolen credentials and online user account access with an added layer of hardware-based security and authentication as well as a multifactor authentication framework to manage different authentication methods.
Higher Performance When You Need It Most
Intel® Turbo Boost Technology 2.01 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.
Create, Edit, and Share Video in a Flash
Intel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.
Add a new dimension to your viewing experience. Now you can play games and watch your favorite 3D movies with Blu-ray Stereo 3D playback using passive or active shutter 3D glasses. InTru™ 3D technology by Intel in association with Dreamworks delivers it all in 1080p full high-definition resolution on your TV over HDMI 1.4.
Experience a whole new level of premium HD entertainment with Intel® Insider™—available exclusively with 5th generation Intel® Core™ processors.
Added Security with Faster Data Encryption
The Intel® Advanced Encryption Standard New Instructions (Intel® AES-NI) enable fast and secure data encryption and decryption for better performance and less risk from timing and cache-based attacks than table-based software implementations. Intel AES-NI supports usages such as standard key lengths, standard modes of operation, and even some nonstandard or future variants.
Solutions to Help You Focus on Your Small Business
Intel® Small Business Advantage (Intel® SBA) helps small businesses without a managed network manage security and productivity issues. This solution helps maintain and protect PCs automatically so that you can focus on running your business.
Simplify Virtualization and Reduce Overheads
Intel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
Does not contain "conflict minerals": tantalum, tin, tungsten, and gold.
Product Brochure/Datasheet
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty:
3 years Pack & Collect Warranty
Long product name Getac F110 3G 256 GB 29.5 cm (11.6") 6th gen Intel® Core™ i5 4 GB Wi-Fi 5 (802.11ac) Black, Grey
:
The short editorial description of Getac F110 3G 256 GB 29.5 cm (11.6") 6th gen Intel® Core™ i5 4 GB Wi-Fi 5 (802.11ac) Black, Grey
11.6" IPS TFT LCD HD (1366 x 768), Intel Core i5-6200U, 4GB DDR4 RAM, 256GB SSD, Intel HD Graphics 520, Wi-Fi 802.11ac, Bluetooth 4.2, 8MP FHD webcam, GOBI, Windows OS
More>>>
Short summary description Getac F110 3G 256 GB 29.5 cm (11.6") 6th gen Intel® Core™ i5 4 GB Wi-Fi 5 (802.11ac) Black, Grey:
This short summary of the Getac F110 3G 256 GB 29.5 cm (11.6") 6th gen Intel® Core™ i5 4 GB Wi-Fi 5 (802.11ac) Black, Grey data-sheet is auto-generated and uses the product title and the first six key specs.
Getac F110, 29.5 cm (11.6"), 1366 x 768 pixels, 256 GB, 4 GB, 2.3 GHz, Black, Grey
Long summary description Getac F110 3G 256 GB 29.5 cm (11.6") 6th gen Intel® Core™ i5 4 GB Wi-Fi 5 (802.11ac) Black, Grey:
This is an auto-generated long summary of Getac F110 3G 256 GB 29.5 cm (11.6") 6th gen Intel® Core™ i5 4 GB Wi-Fi 5 (802.11ac) Black, Grey based on the first three specs of the first five spec groups.
Getac F110. Display diagonal: 29.5 cm (11.6"), Display resolution: 1366 x 768 pixels, Display technology: IPS. Internal storage capacity: 256 GB. Processor frequency: 2.3 GHz, Processor family: 6th gen Intel® Core™ i5, Processor model: i5-6200U. Internal memory: 4 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Weight: 1.39 kg. Product colour: Black, Grey