Product Brochure/Datasheet
(0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Slate Tablet PC Black
- - 35.6 cm (14") LCD
- - Intel® Core™ i5 i5-6200U 2.3 GHz
- - 128 GB SSD Card reader integrated
- - Single camera 8 MP
- - Wi-Fi 5 (802.11ac) Bluetooth 4.2
- - Lithium-Ion (Li-Ion) 3220 mAh
- - Windows 10 Pro
Long product name Getac A140 Intel® Core™ i5 128 GB 35.6 cm (14") 4 GB Wi-Fi 5 (802.11ac) Windows 10 Pro Black
:
Intel Core i5-6200U (3M Cache, 2.30 GHz), 14" LCD, 4GB DDR4, 128GB SSD, Intel HD Graphics 520, Gigabit Ethernet, WLAN 802.11ac, Bluetooth, Windows 10 Pro 64-bit
The long product name of Getac A140 Intel® Core™ i5 128 GB 35.6 cm (14") 4 GB Wi-Fi 5 (802.11ac) Windows 10 Pro Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Intel Core i5-6200U (3M Cache, 2.30 GHz), 14" LCD, 4GB DDR4, 128GB SSD, Intel HD Graphics 520, Gigabit Ethernet, WLAN 802.11ac, Bluetooth, Windows 10 Pro 64-bit
More>>>
Short summary description Getac A140 Intel® Core™ i5 128 GB 35.6 cm (14") 4 GB Wi-Fi 5 (802.11ac) Windows 10 Pro Black:
This short summary of the Getac A140 Intel® Core™ i5 128 GB 35.6 cm (14") 4 GB Wi-Fi 5 (802.11ac) Windows 10 Pro Black data-sheet is auto-generated and uses the product title and the first six key specs.
Getac A140, 35.6 cm (14"), 128 GB, 4 GB, 2.3 GHz, Windows 10 Pro, Black
Long summary description Getac A140 Intel® Core™ i5 128 GB 35.6 cm (14") 4 GB Wi-Fi 5 (802.11ac) Windows 10 Pro Black:
This is an auto-generated long summary of Getac A140 Intel® Core™ i5 128 GB 35.6 cm (14") 4 GB Wi-Fi 5 (802.11ac) Windows 10 Pro Black based on the first three specs of the first five spec groups.
Getac A140. Display diagonal: 35.6 cm (14"), Display technology: LCD. Internal storage capacity: 128 GB. Processor frequency: 2.3 GHz, Processor family: Intel® Core™ i5, Processor model: i5-6200U. Internal memory: 4 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Card reader integrated. Weight: 2.3 kg. Operating system installed: Windows 10 Pro. Product colour: Black