Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Power supply type: Indoor
- - Purpose: Laptop AC-to-DC
- - Brand compatibility: Getac
- - Black
Long product name Getac 592GUK000030 power adapter/inverter Indoor Black
:
Lind AC/DC adapter for Getac S400
The long product name of Getac 592GUK000030 power adapter/inverter Indoor Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Lind AC/DC adapter for Getac S400
More>>>
Short summary description Getac 592GUK000030 power adapter/inverter Indoor Black:
This short summary of the Getac 592GUK000030 power adapter/inverter Indoor Black data-sheet is auto-generated and uses the product title and the first six key specs.
Getac 592GUK000030, Laptop, Indoor, AC-to-DC, Getac, S400, Black
Long summary description Getac 592GUK000030 power adapter/inverter Indoor Black:
This is an auto-generated long summary of Getac 592GUK000030 power adapter/inverter Indoor Black based on the first three specs of the first five spec groups.
Getac 592GUK000030. Purpose: Laptop, Power supply type: Indoor, Power current type: AC-to-DC. Product colour: Black