GBC logo

GBC WireBind Binding Wires 3:1 No5 8mm A4 White (100)

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48808
Info modified on:
14 Mar 2024, 19:33:44
Short summary description GBC WireBind Binding Wires 3:1 No5 8mm A4 White (100):

GBC WireBind Binding Wires 3:1 No5 8mm A4 White (100), White, 70 sheets, Metal, A4, 8 mm, 202 mm

Long summary description GBC WireBind Binding Wires 3:1 No5 8mm A4 White (100):

GBC WireBind Binding Wires 3:1 No5 8mm A4 White (100). Product colour: White, Maximum capacity: 70 sheets, Material: Metal. Package width: 202 mm, Package depth: 319 mm, Package height: 86 mm. Country of origin: Portugal

Specs
Similar products
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.