GBC logo

GBC CombBind Binding Combs 51mm White (50)

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31022
Info modified on:
17 Jan 2025, 16:22:29
Short summary description GBC CombBind Binding Combs 51mm White (50):

GBC CombBind Binding Combs 51mm White (50), White, 450 sheets, PVC, A4, 5.1 cm, 1.23 kg

Long summary description GBC CombBind Binding Combs 51mm White (50):

GBC CombBind Binding Combs 51mm White (50). Product colour: White, Maximum capacity: 450 sheets, Material: PVC. Weight: 1.23 kg. Package width: 237 mm, Package depth: 157 mm, Package height: 322 mm. Country of origin: Egypt

Specs
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.