GBC logo

GBC CombBind Binding Combs 38mm White (50)

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23738
Info modified on:
17 Jan 2025, 16:22:29
Short summary description GBC CombBind Binding Combs 38mm White (50):

GBC CombBind Binding Combs 38mm White (50), White, 330 sheets, PVC, A4, 3.8 cm, 970 g

Long summary description GBC CombBind Binding Combs 38mm White (50):

GBC CombBind Binding Combs 38mm White (50). Product colour: White, Maximum capacity: 330 sheets, Material: PVC. Weight: 970 g. Package width: 237 mm, Package depth: 132 mm, Package height: 322 mm. Country of origin: Egypt

Specs
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.