Gateway DU10 Intel® Core™2 Duo E8400 2 GB DDR2-SDRAM 320 GB Intel® GMA 4500 Windows 7 Professional PC Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31087
Info modified on:
07 Mar 2024, 15:34:52
Warranty:
1 Year
Long product name Gateway DU10 Intel® Core™2 Duo E8400 2 GB DDR2-SDRAM 320 GB Intel® GMA 4500 Windows 7 Professional PC Black:

DU10, USFF, Intel Core 2 Duo E8400 (3.00 GHz, 6M Cache, 1333 MHz FSB), 2GB (1x 2048MB) DDR2-800MHz RAM, 320GB SATA HDD, DVD-RW, Intel GMA 4500, Gigabit Ethernet, Windows 7 Professional/XP Professional

Short summary description Gateway DU10 Intel® Core™2 Duo E8400 2 GB DDR2-SDRAM 320 GB Intel® GMA 4500 Windows 7 Professional PC Black:

Gateway DU10, 3 GHz, Intel® Core™2 Duo, 2 GB, 320 GB, DVD Super Multi, Windows 7 Professional

Long summary description Gateway DU10 Intel® Core™2 Duo E8400 2 GB DDR2-SDRAM 320 GB Intel® GMA 4500 Windows 7 Professional PC Black:

Gateway DU10. Processor frequency: 3 GHz, Processor family: Intel® Core™2 Duo, Processor model: E8400. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM, Memory clock speed: 800 MHz. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: Intel® GMA 4500. Operating system installed: Windows 7 Professional. Power supply: 135 W. Product type: PC. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.