location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Gastroback 46119 vacuum sealer accessory Vacuum sealer bag

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Gastroback Check ‘Gastroback’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
46119
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
46119 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4016432461193
Category:
Accessories for vacuum sealers such as bags and containers.
Vacuum Sealer Accessories Check ‘Gastroback’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Gastroback: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 38492
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 May 2021 20:15:27
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Gastroback 46119 vacuum sealer accessory Vacuum sealer bag
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 50 bags
  • - non-ageing, heat resistant and food safe
  • - suitable for Design Vacuum Sealer 46010 und 46011
Warranty:
Long product name Gastroback 46119 vacuum sealer accessory Vacuum sealer bag :
The long product name of Gastroback 46119 vacuum sealer accessory Vacuum sealer bag. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Vacuum Sealer Bags, Foil Bag 250, 25 x 40 cm
More>>>
Gastroback 46119 vacuum sealer accessory Vacuum sealer bag:
The official description of Gastroback 46119 vacuum sealer accessory Vacuum sealer bag as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Vacuum Sealer Bags

Short summary description Gastroback 46119 vacuum sealer accessory Vacuum sealer bag:
This short summary of the Gastroback 46119 vacuum sealer accessory Vacuum sealer bag data-sheet is auto-generated and uses the product title and the first six key specs.

Gastroback 46119, Vacuum sealer bag, Gastroback 46010 Gastroback 46011, 0 - 70 °C, 250 mm, 400 mm

Long summary description Gastroback 46119 vacuum sealer accessory Vacuum sealer bag:
This is an auto-generated long summary of Gastroback 46119 vacuum sealer accessory Vacuum sealer bag based on the first three specs of the first five spec groups.

Gastroback 46119. Type: Vacuum sealer bag, Compatibility: Gastroback 46010 Gastroback 46011, Temperature range (T-T): 0 - 70 °C. Width: 250 mm, Depth: 400 mm

Features
Type *
Vacuum sealer bag
Quantity
50
Compatibility
Gastroback 46010 Gastroback 46011
Features
Temperature range (T-T)
0 - 70 °C
Weight & dimensions
Width
250 mm
Depth
400 mm