location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Gastroback 46010 vacuum sealer Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Gastroback Check ‘Gastroback’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
46010
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
46010
Category:
Device which can create a vacuum seal in a plastic bag in order to keep the contents of the bag fresh.
Vacuum Sealers Check ‘Gastroback’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Gastroback: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 52427
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Warranty:
Long product name Gastroback 46010 vacuum sealer Black :
The long product name of Gastroback 46010 vacuum sealer Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Design Vacuum Sealer, 120w
More>>>
Gastroback 46010 vacuum sealer Black:
The official description of Gastroback 46010 vacuum sealer Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Design Vacuum Sealer
- fully automatic vacuum exhaust and sealing of plastic bags
- air out - freshness in; the vacuum delays the oxidation of the food
- vacuum sealed the durability of the food is 5 times as long as without vacuum
- vacuum preserves the natural ingredients, minerals and vitamins
- vacuum protects frozen food from freezer burn and remains its natural colour
- hose connection for vacuuming the provided storage container
- control lamp / vacuuming 500 mm Hg / 0,6 bar
- accessories: 1 role of plastic foil, 2 vacuum storage container with one vacuum hose

Short summary description Gastroback 46010 vacuum sealer Black:
This short summary of the Gastroback 46010 vacuum sealer Black data-sheet is auto-generated and uses the product title and the first six key specs.

Gastroback 46010, Black, 120 W, 220 V, 60 Hz, 2.3 kg, 370 x 150 x 80 mm

Long summary description Gastroback 46010 vacuum sealer Black:
This is an auto-generated long summary of Gastroback 46010 vacuum sealer Black based on the first three specs of the first five spec groups.

Gastroback 46010. Product colour: Black. Power: 120 W, AC input voltage: 220 V, AC input frequency: 60 Hz. Weight: 2.3 kg, Dimensions (WxDxH): 370 x 150 x 80 mm

Features
Product colour *
Black
Power
Power *
120 W
AC input voltage
220 V
Power
AC input frequency
60 Hz
Weight & dimensions
Weight
2.3 kg
Dimensions (WxDxH)
370 x 150 x 80 mm