Garett Electronics GT20S, 3.3 cm (1.3"), IPS, Touchscreen, 0.064 GB, 75 g
Garett Electronics GT20S. Display diagonal: 3.3 cm (1.3"), Display technology: IPS, Display resolution: 240 x 240 pixels, Touchscreen. Processor frequency: 2400 MHz, RAM capacity: 128 MB, Flash memory: 0.064 GB. Battery capacity: 300 mAh. Weight: 75 g. Band material: Steel, Band colour: Black