Game Factor WG400, 1920 x 1080 pixels, Full HD, 30 fps, 1920x1080@30fps, 1080p, 5 V
Game Factor WG400. Maximum video resolution: 1920 x 1080 pixels, Camera HD type: Full HD, Maximum frame rate: 30 fps. Interface: USB 2.0, Product colour: Black, Mounting type: Clip/Stand. Windows operating systems supported: Windows 10, Windows 7, Windows 8. Width: 40 mm, Depth: 60 mm, Height: 110 mm. Package type: Box