Game Factor logo

Game Factor MG600 LED display 62.2 cm (24.5") 1920 x 1080 pixels Full HD Black

Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25283
Info modified on:
14 Mar 2024, 19:35:25
Short summary description Game Factor MG600 LED display 62.2 cm (24.5") 1920 x 1080 pixels Full HD Black:

Game Factor MG600, 62.2 cm (24.5"), 1920 x 1080 pixels, Full HD, LED, 1 ms, Black

Long summary description Game Factor MG600 LED display 62.2 cm (24.5") 1920 x 1080 pixels Full HD Black:

Game Factor MG600. Display diagonal: 62.2 cm (24.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.