Game Factor logo

Game Factor CSG500 Micro Tower Black, Red

Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57696
Info modified on:
20 Dec 2024, 04:34:55
Short summary description Game Factor CSG500 Micro Tower Black, Red:

Game Factor CSG500, Micro Tower, PC, Black, Red, micro ATX, Mini-ITX, Gaming, 15.5 cm

Long summary description Game Factor CSG500 Micro Tower Black, Red:

Game Factor CSG500. Form factor: Micro Tower, Type: PC, Product colour: Black, Red. Power supply location: Bottom, Supported power supply form factors: ATX. Rear fans installed: 1x 120 mm, Rear fans diameters supported: 120 mm. Supported HDD sizes: 2.5,3.5". Width: 188 mm, Depth: 350 mm, Height: 380 mm

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.