Gaggia RI9480/11, Espresso machine, 2.1 L, Coffee pod, Ground coffee, 1300 W, Stainless steel
Gaggia RI9480/11. Product type: Espresso machine, Coffee maker type: Semi-auto, Water tank capacity: 2.1 L, Coffee input type: Coffee pod, Ground coffee, Reservoir for brewed coffee: Cup, Capacity in cups: 2 cups. Power: 1300 W. Product colour: Stainless steel