Fujitsu LIFEBOOK P701, Intel® Core™ i5, 2.5 GHz, 30.7 cm (12.1"), 1280 x 800 pixels, 2 GB, 320 GB
Fujitsu LIFEBOOK P701. Product type: Laptop. Processor family: Intel® Core™ i5, Processor model: i5-2520M, Processor frequency: 2.5 GHz. Display diagonal: 30.7 cm (12.1"), Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Professional. Product colour: Black, Grey. Weight: 1.56 kg