Fujitsu logo

Fujitsu WDC:WD5000BPVT-AF internal hard drive 500 GB 5400 RPM 2.5" Serial ATA

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78149
Info modified on:
04 Apr 2025, 11:57:02
Short summary description Fujitsu WDC:WD5000BPVT-AF internal hard drive 500 GB 5400 RPM 2.5" Serial ATA:

Fujitsu WDC:WD5000BPVT-AF, 500 GB, 5400 RPM, 2.5", Serial ATA

Long summary description Fujitsu WDC:WD5000BPVT-AF internal hard drive 500 GB 5400 RPM 2.5" Serial ATA:

Fujitsu WDC:WD5000BPVT-AF. HDD capacity: 500 GB, HDD speed: 5400 RPM, HDD size: 2.5", Interface: Serial ATA

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.