location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu ESPRIMO X956 Intel® Core™ i3 i3-6100T 58.4 cm (23") 1920 x 1080 pixels All-in-One PC 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Home Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ESPRIMO
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X956
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VFY:X9560P23ACGB?3YNBD
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘Fujitsu’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7462
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jun 2024 08:02:11
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu ESPRIMO X956 Intel® Core™ i3 i3-6100T 58.4 cm (23") 1920 x 1080 pixels All-in-One PC 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Home Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - All-in-One PC Black 90 W
  • - Intel® Core™ i3 i3-6100T 3.2 GHz
  • - 58.4 cm (23") Full HD 1920 x 1080 Matt
  • - 4 GB DDR4-SDRAM 2133 MHz
  • - 500 GB HDD
  • - Intel® HD Graphics 530
  • - Windows 10 Home
Long product name Fujitsu ESPRIMO X956 Intel® Core™ i3 i3-6100T 58.4 cm (23") 1920 x 1080 pixels All-in-One PC 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Home Black :
The long product name of Fujitsu ESPRIMO X956 Intel® Core™ i3 i3-6100T 58.4 cm (23") 1920 x 1080 pixels All-in-One PC 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Home Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

23", 1920 x 1080, 250 cd/m², Intel Core i3-6100T, Intel Q170, 1 x 4 GB, DDR4, 2133 MHz, HD Graphics 530, up to 1782 MB, Realtek ALC671
More>>>
Fujitsu ESPRIMO X956 Intel® Core™ i3 i3-6100T 58.4 cm (23") 1920 x 1080 pixels All-in-One PC 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Home Black:
The official description of Fujitsu ESPRIMO X956 Intel® Core™ i3 i3-6100T 58.4 cm (23") 1920 x 1080 pixels All-in-One PC 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Home Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The sophisticated FUJITSU ESPRIMO X956 All-in-One PC has all the advantages of a PC plus a multi-position 58.4 cm (23-inch) LED display and innovative face recognition for easy log on. Achieve significant TCO savings with DeskView and Intel® vPro™ technology and protect confidential data with the latest TPM controller. With the Low Power Active Mode it supports a wide range of new usage scenarios such as telephony and video conferencing.

Short summary description Fujitsu ESPRIMO X956 Intel® Core™ i3 i3-6100T 58.4 cm (23") 1920 x 1080 pixels All-in-One PC 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Home Black:
This short summary of the Fujitsu ESPRIMO X956 Intel® Core™ i3 i3-6100T 58.4 cm (23") 1920 x 1080 pixels All-in-One PC 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Home Black data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu ESPRIMO X956, 58.4 cm (23"), Full HD, Intel® Core™ i3, 4 GB, 500 GB, Windows 10 Home

Long summary description Fujitsu ESPRIMO X956 Intel® Core™ i3 i3-6100T 58.4 cm (23") 1920 x 1080 pixels All-in-One PC 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Home Black:
This is an auto-generated long summary of Fujitsu ESPRIMO X956 Intel® Core™ i3 i3-6100T 58.4 cm (23") 1920 x 1080 pixels All-in-One PC 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Home Black based on the first three specs of the first five spec groups.

Fujitsu ESPRIMO X956. Product type: All-in-One PC. Display diagonal: 58.4 cm (23"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Screen shape: Flat. Processor family: Intel® Core™ i3, Processor frequency: 3.2 GHz. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: Windows 10 Home. Product colour: Black

Display
Display diagonal *
58.4 cm (23")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type *
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Display brightness
250 cd/m²
Display surface
Matt
Response time
14 ms
Screen shape
Flat
Display number of colours
16.78 million colours
Tilt angle range
-3 - 35°
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i3
Processor generation
6th gen Intel® Core™ i3
Processor model *
i3-6100T
Processor cores
2
Processor threads
4
Processor frequency *
3.2 GHz
Processor cache
3 MB
Processor cache type
Smart Cache
System bus rate
8 GT/s
Thermal Design Power (TDP)
35 W
PCI Express slots version
3.0
Processor socket
LGA 1151 (Socket H4)
Processor lithography
14 nm
Processor operating modes
64-bit
Stepping
S0
Bus type
DMI3
Processor codename
Skylake
Processor series
Intel Core i3-6100 Desktop series
Maximum number of PCI Express lanes
16
PCI Express configurations
2x8, 1x8+2x4, 1x16
Processor code
SR2HE
Tcase
66 °C
Maximum internal memory supported by processor
64 GB
Conflict-Free processor
Yes
Memory types supported by processor
DDR3L-SDRAM, DDR4-SDRAM
Memory clock speeds supported by processor
1333, 1600, 1866, 2133 MHz
Memory bandwidth supported by processor (max)
34.1 GB/s
Memory channels supported by processor
Dual
ECC supported by processor
Yes
Memory voltage supported by processor
1.35 V
Memory
Internal memory *
4 GB
Internal memory type
DDR4-SDRAM
Maximum internal memory *
32 GB
Memory slots
2
Memory slots type
DIMM
Memory clock speed
2133 MHz
Storage
Total storage capacity *
500 GB
Storage media *
HDD
HDD capacity
500 GB
HDD interface
SATA II
Optical drive type *
No
Graphics
Discrete graphics card *
No
On-board graphics card *
Yes
On-board graphics card model *
Intel® HD Graphics 530
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
950 MHz
Maximum on-board graphics card memory
1.74 GB
Number of displays supported (on-board graphics)
3
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
1912
Audio
Built-in speaker(s) *
Yes
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
6
DisplayPorts quantity
1
Headphone outputs
1
Microphone in
Yes
DC-in jack
Yes
Design
Product colour *
Black
Design
Cable lock slot
Yes
Cable lock slot type
Kensington
Performance
Product type *
All-in-One PC
BIOS password
Yes
HDD user password
Yes
Software
Operating system installed *
Windows 10 Home
Processor special features
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Small Business Advantage (Intel® SBA)
Yes
Intel® Wireless Display (Intel® WiDi)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® Insider™
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 mm
Supported instruction sets
SSE4.1, AVX 2.0, SSE4.2
Scalability
1S
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
14 nm
Thermal solution specification
PCG 2015A
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
0.00
Processor ARK ID
90734
Power
AC adapter power
90 W
AC adapter frequency
50/60 Hz
AC adapter input voltage
100 - 240 V
Weight & dimensions
Width (with stand)
533 mm
Depth (with stand)
224 mm
Height (with stand)
419 mm
Weight (with stand)
5.94 kg
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Operating relative humidity (H-H)
5 - 85%
Certificates
Compliance certificates
RoHS
Sustainability
Sustainability certificates
Blue Angel, EPEAT Gold, ENERGY STAR
Packaging content
Mouse included
Yes
Keyboard included
Yes
Other features
3D
No