"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136","Spec 137","Spec 138","Spec 139","Spec 140","Spec 141","Spec 142","Spec 143","Spec 144","Spec 145","Spec 146","Spec 147","Spec 148","Spec 149","Spec 150","Spec 151" "","","33428409","","Fujitsu","VFY:X9560P23ACGB?3YNBD","33428409","","All-in-One PCs/Workstations","2282","ESPRIMO","","X956","20240621080211","ICECAT","","7455","https://images.icecat.biz/img/gallery/33156638_5509959704.jpg","850x527","https://images.icecat.biz/img/gallery_lows/33156638_5509959704.jpg","https://images.icecat.biz/img/gallery_mediums/33156638_5509959704.jpg","https://images.icecat.biz/img/gallery_thumbs/33156638_5509959704.jpg","","","Fujitsu ESPRIMO X956 Intel® Core™ i3 i3-6100T 58.4 cm (23"") 1920 x 1080 pixels All-in-One PC 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Home Black","23"", 1920 x 1080, 250 cd/m², Intel Core i3-6100T, Intel Q170, 1 x 4 GB, DDR4, 2133 MHz, HD Graphics 530, up to 1782 MB, Realtek ALC671","Fujitsu ESPRIMO X956, 58.4 cm (23""), Full HD, Intel® Core™ i3, 4 GB, 500 GB, Windows 10 Home","Fujitsu ESPRIMO X956. Product type: All-in-One PC. Display diagonal: 58.4 cm (23""), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Screen shape: Flat. Processor family: Intel® Core™ i3, Processor frequency: 3.2 GHz. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: Windows 10 Home. Product colour: Black","The sophisticated FUJITSU ESPRIMO X956 All-in-One PC has all the advantages of a PC plus a multi-position 58.4 cm (23-inch) LED display and innovative face recognition for easy log on. Achieve significant TCO savings with DeskView and Intel® vPro™ technology and protect confidential data with the latest TPM controller. With the Low Power Active Mode it supports a wide range of new usage scenarios such as telephony and video conferencing.","https://images.icecat.biz/img/gallery/33156638_5509959704.jpg|https://images.icecat.biz/img/gallery/33156638_2178155269.jpg|https://images.icecat.biz/img/gallery/33156638_8329349248.jpg|https://images.icecat.biz/img/gallery/31544868_0903065219.jpg","850x527|850x638|638x850|900x527","|||","","","","","","","","","","","Display","Display diagonal: 58.4 cm (23"")","Display resolution: 1920 x 1080 pixels","Touchscreen: No","HD type: Full HD","LED backlight: Yes","Native aspect ratio: 16:9","Display brightness: 250 cd/m²","Display surface: Matt","Response time: 14 ms","Screen shape: Flat","Display number of colours: 16.78 million colours","Tilt angle range: -3 - 35°","Processor","Processor family: Intel® Core™ i3","Processor manufacturer: Intel","Processor model: i3-6100T","Processor frequency: 3.2 GHz","Processor generation: 6th gen Intel® Core™ i3","Processor cores: 2","Processor threads: 4","Processor cache: 3 MB","Processor cache type: Smart Cache","System bus rate: 8 GT/s","Thermal Design Power (TDP): 35 W","PCI Express slots version: 3.0","Processor socket: LGA 1151 (Socket H4)","Processor lithography: 14 nm","Processor operating modes: 64-bit","Stepping: S0","Bus type: DMI3","Processor codename: Skylake","Processor series: Intel Core i3-6100 Desktop series","Maximum number of PCI Express lanes: 16","PCI Express configurations: 2x8, 1x8+2x4, 1x16","Processor code: SR2HE","Tcase: 66 °C","Maximum internal memory supported by processor: 64 GB","Conflict-Free processor: Yes","Memory types supported by processor: DDR3L-SDRAM, DDR4-SDRAM","Memory clock speeds supported by processor: 1333,1600,1866,2133 MHz","Memory bandwidth supported by processor (max): 34.1 GB/s","Memory channels supported by processor: Dual","ECC supported by processor: Yes","Memory voltage supported by processor: 1.35 V","Memory","Internal memory: 4 GB","Maximum internal memory: 32 GB","Internal memory type: DDR4-SDRAM","Memory slots: 2","Memory slots type: DIMM","Memory clock speed: 2133 MHz","Storage","Total storage capacity: 500 GB","Storage media: HDD","Optical drive type: No","HDD capacity: 500 GB","HDD interface: SATA II","Graphics","Discrete graphics card: No","On-board graphics card: Yes","On-board graphics card model: Intel® HD Graphics 530","On-board graphics card base frequency: 350 MHz","On-board graphics card dynamic frequency (max): 950 MHz","Maximum on-board graphics card memory: 1.74 GB","Number of displays supported (on-board graphics): 3","On-board graphics card DirectX version: 12.0","On-board graphics card OpenGL version: 4.4","On-board graphics card ID: 1912","Audio","Built-in speaker(s): Yes","Ports & interfaces","USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 6","Ethernet LAN (RJ-45) ports: 1","DisplayPorts quantity: 1","Headphone outputs: 1","Microphone in: Yes","DC-in jack: Yes","Design","Product colour: Black","Cable lock slot: Yes","Cable lock slot type: Kensington","Performance","Product type: All-in-One PC","BIOS password: Yes","HDD user password: Yes","Software","Operating system installed: Windows 10 Home","Processor special features","Intel® Turbo Boost Technology: No","Intel® Hyper Threading Technology (Intel® HT Technology): Yes","Intel® Identity Protection Technology (Intel® IPT): Yes","Intel® Small Business Advantage (Intel® SBA): Yes","Intel® Wireless Display (Intel® WiDi): Yes","Enhanced Intel SpeedStep Technology: Yes","Intel® Quick Sync Video Technology: Yes","Intel® Clear Video HD Technology (Intel® CVT HD): Yes","Intel Clear Video Technology: Yes","Intel® Insider™: Yes","Intel® InTru™ 3D Technology: Yes","Intel® Smart Cache: Yes","Intel® AES New Instructions (Intel® AES-NI): Yes","Intel Trusted Execution Technology: No","Intel Enhanced Halt State: Yes","Intel VT-x with Extended Page Tables (EPT): Yes","Intel® Secure Key: Yes","Intel TSX-NI: No","Intel Stable Image Platform Program (SIPP): No","Intel® OS Guard: Yes","Intel Software Guard Extensions (Intel SGX): Yes","Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID): Yes","Intel 64: Yes","Execute Disable Bit: Yes","Idle States: Yes","Thermal Monitoring Technologies: Yes","Processor package size: 37.5 x 37.5 mm","Supported instruction sets: SSE4.1, AVX 2.0, SSE4.2","Scalability: 1S","CPU configuration (max): 1","Embedded options available: No","Graphics & IMC lithography: 14 nm","Thermal solution specification: PCG 2015A","Intel Virtualization Technology for Directed I/O (VT-d): Yes","Intel Identity Protection Technology version: 1.00","Intel Stable Image Platform Program (SIPP) version: 0.00","Intel Secure Key Technology version: 1.00","Intel Virtualization Technology (VT-x): Yes","Intel Small Business Advantage (SBA) version: 1.00","Intel TSX-NI version: 0.00","Processor ARK ID: 90734","Power","AC adapter power: 90 W","AC adapter frequency: 50/60 Hz","AC adapter input voltage: 100 - 240 V","Weight & dimensions","Width (with stand): 533 mm","Depth (with stand): 224 mm","Height (with stand): 419 mm","Weight (with stand): 5.94 kg","Operational conditions","Operating temperature (T-T): 10 - 35 °C","Operating relative humidity (H-H): 5 - 85%","Certificates","Compliance certificates: RoHS","Sustainability","Sustainability certificates: Blue Angel, EPEAT Gold, ENERGY STAR","Packaging content","Mouse included: Yes","Keyboard included: Yes","Other features","3D: No"