Fujitsu logo

Fujitsu ESPRIMO X956 Intel® Core™ i3 i3-6100T 58.4 cm (23") 1920 x 1080 pixels All-in-One PC 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Home Black

Brand:
Product family:
Product name:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25073
Info modified on:
14 Mar 2024, 17:49:19
Short summary description Fujitsu ESPRIMO X956 Intel® Core™ i3 i3-6100T 58.4 cm (23") 1920 x 1080 pixels All-in-One PC 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Home Black:

Fujitsu ESPRIMO X956, 58.4 cm (23"), Full HD, Intel® Core™ i3, 4 GB, 500 GB, Windows 10 Home

Long summary description Fujitsu ESPRIMO X956 Intel® Core™ i3 i3-6100T 58.4 cm (23") 1920 x 1080 pixels All-in-One PC 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Home Black:

Fujitsu ESPRIMO X956. Product type: All-in-One PC. Display diagonal: 58.4 cm (23"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Screen shape: Flat. Processor family: Intel® Core™ i3, Processor frequency: 3.2 GHz. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 530. Built-in camera. Operating system installed: Windows 10 Home. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.