Fujitsu logo

Fujitsu FUTRO X923-T Intel® Core™ i5 i5-4590T 58.4 cm (23") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR3-SDRAM 128 GB SSD Windows 8.1 Pro Wi-Fi 4 (802.11n) Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36994
Info modified on:
10 Aug 2024, 09:56:04
Short summary description Fujitsu FUTRO X923-T Intel® Core™ i5 i5-4590T 58.4 cm (23") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR3-SDRAM 128 GB SSD Windows 8.1 Pro Wi-Fi 4 (802.11n) Black:

Fujitsu FUTRO X923-T, 58.4 cm (23"), Full HD, Intel® Core™ i5, 8 GB, 128 GB, Windows 8.1 Pro

Long summary description Fujitsu FUTRO X923-T Intel® Core™ i5 i5-4590T 58.4 cm (23") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR3-SDRAM 128 GB SSD Windows 8.1 Pro Wi-Fi 4 (802.11n) Black:

Fujitsu FUTRO X923-T. Product type: All-in-One PC. Display diagonal: 58.4 cm (23"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen, Panel type: IPS. Processor family: Intel® Core™ i5, Processor frequency: 2 GHz. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. Built-in camera. Operating system installed: Windows 8.1 Pro. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.