Fujitsu logo

Fujitsu CELSIUS W550 Intel® Xeon® E3 v5 E3-1275V5 16 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Tower Workstation Black, Red

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27536
Info modified on:
21 Jun 2024, 07:43:18
Short summary description Fujitsu CELSIUS W550 Intel® Xeon® E3 v5 E3-1275V5 16 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Tower Workstation Black, Red:

Fujitsu CELSIUS W550, 3.6 GHz, Intel® Xeon® E3 v5, 16 GB, 256 GB, DVD±RW, Windows 10 Pro

Long summary description Fujitsu CELSIUS W550 Intel® Xeon® E3 v5 E3-1275V5 16 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Tower Workstation Black, Red:

Fujitsu CELSIUS W550. Processor frequency: 3.6 GHz, Processor family: Intel® Xeon® E3 v5, Processor model: E3-1275V5. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics P530. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 300 W. Chassis type: Tower. Product type: Workstation

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.