Fujitsu logo

Fujitsu CELSIUS W550 Intel® Core™ i5 i5-6500 8 GB DDR4-SDRAM 500 GB HDD NVIDIA® Quadro® K420 Windows 10 Pro Workstation Black

Brand:
Product family:
Product series:
Product name:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17145
Info modified on:
21 Jun 2024, 07:30:24
Short summary description Fujitsu CELSIUS W550 Intel® Core™ i5 i5-6500 8 GB DDR4-SDRAM 500 GB HDD NVIDIA® Quadro® K420 Windows 10 Pro Workstation Black:

Fujitsu CELSIUS W550, 3.2 GHz, Intel® Core™ i5, 8 GB, 500 GB, DVD Super Multi, Windows 10 Pro

Long summary description Fujitsu CELSIUS W550 Intel® Core™ i5 i5-6500 8 GB DDR4-SDRAM 500 GB HDD NVIDIA® Quadro® K420 Windows 10 Pro Workstation Black:

Fujitsu CELSIUS W550. Processor frequency: 3.2 GHz, Processor family: Intel® Core™ i5, Processor model: i5-6500. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 530, Discrete graphics card model: NVIDIA® Quadro® K420. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 300 W. Product type: Workstation

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.