Fujitsu logo

Fujitsu CELSIUS W510 Intel® Xeon® E3 Family E3-1240 8 GB DDR3-SDRAM Windows 7 Professional Tower Workstation Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83478
Info modified on:
23 Jul 2024, 20:55:05
Short summary description Fujitsu CELSIUS W510 Intel® Xeon® E3 Family E3-1240 8 GB DDR3-SDRAM Windows 7 Professional Tower Workstation Black:

Fujitsu CELSIUS W510, 3.3 GHz, Intel® Xeon® E3 Family, E3-1240, 8 GB, DVD-RW, Windows 7 Professional

Long summary description Fujitsu CELSIUS W510 Intel® Xeon® E3 Family E3-1240 8 GB DDR3-SDRAM Windows 7 Professional Tower Workstation Black:

Fujitsu CELSIUS W510. Processor frequency: 3.3 GHz, Processor family: Intel® Xeon® E3 Family, Processor model: E3-1240. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Optical drive type: DVD-RW. Operating system installed: Windows 7 Professional. Power supply: 300 W. Chassis type: Tower. Product type: Workstation. Weight: 16 kg. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.