Fujitsu logo

Fujitsu CELSIUS W5010 Intel® Core™ i7 i7-10700 16 GB DDR4-SDRAM 1.02 TB SSD NVIDIA Quadro RTX 4000 Windows 10 Pro Micro Tower PC Black, Red, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85461
Info modified on:
14 Jun 2024, 03:31:57
Short summary description Fujitsu CELSIUS W5010 Intel® Core™ i7 i7-10700 16 GB DDR4-SDRAM 1.02 TB SSD NVIDIA Quadro RTX 4000 Windows 10 Pro Micro Tower PC Black, Red, Silver:

Fujitsu CELSIUS W5010, 2.9 GHz, Intel® Core™ i7, 16 GB, 1.02 TB, DVD Super Multi, Windows 10 Pro

Long summary description Fujitsu CELSIUS W5010 Intel® Core™ i7 i7-10700 16 GB DDR4-SDRAM 1.02 TB SSD NVIDIA Quadro RTX 4000 Windows 10 Pro Micro Tower PC Black, Red, Silver:

Fujitsu CELSIUS W5010. Processor frequency: 2.9 GHz, Processor family: Intel® Core™ i7, Processor model: i7-10700. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2933 MHz. Total storage capacity: 1.02 TB, Storage media: SSD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® UHD Graphics 630, Discrete graphics card model: NVIDIA Quadro RTX 4000. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 680 W. Product type: PC

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.